Capital Lighting, Inc. 12755WTPN Mid. Chandeliers-Candle 690781

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.9 Product Name: Five Light Chandelier UPC: 783209075351 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.9 Product Name: Five Light Chandelier UPC: 783209075351 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12755WTPN Mid. Chandeliers-Candle - 690781 - Capital Lighting, Inc.
Columbus, OH, USA
12755WTPN Mid. Chandeliers-Candle
690781
12755WTPN Mid. Chandeliers-Candle 690781
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 21.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.9 Product Name: Five Light Chandelier UPC: 783209075351 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 21.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 11.9
Product Name: Five Light Chandelier
UPC: 783209075351
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690781
Product Name 12755WTPN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details