Capital Lighting, Inc. 12055WTSN Mid. Chandeliers-Drum Shades 690758

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075108 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075108 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12055WTSN Mid. Chandeliers-Drum Shades - 690758 - Capital Lighting, Inc.
Columbus, OH, USA
12055WTSN Mid. Chandeliers-Drum Shades
690758
12055WTSN Mid. Chandeliers-Drum Shades 690758
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075108 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 22.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 8.55
Product Name: Five Light Chandelier
UPC: 783209075108
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690758
Product Name 12055WTSN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details