Capital Lighting, Inc. 12055WTOI Mid. Chandeliers-Drum Shades 690755

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075092 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075092 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12055WTOI Mid. Chandeliers-Drum Shades - 690755 - Capital Lighting, Inc.
Columbus, OH, USA
12055WTOI Mid. Chandeliers-Drum Shades
690755
12055WTOI Mid. Chandeliers-Drum Shades 690755
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 22.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 8.55 Product Name: Five Light Chandelier UPC: 783209075092 Category: Single-Tier Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 22.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 8.55
Product Name: Five Light Chandelier
UPC: 783209075092
Category: Single-Tier Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690755
Product Name 12055WTOI Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details