Capital Lighting, Inc. 12054WTSN Mid. Chandeliers-Drum Shades 690752

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.95 Product Name: Three Light Chandelier UPC: 783209075085 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.95 Product Name: Three Light Chandelier UPC: 783209075085 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12054WTSN Mid. Chandeliers-Drum Shades - 690752 - Capital Lighting, Inc.
Columbus, OH, USA
12054WTSN Mid. Chandeliers-Drum Shades
690752
12054WTSN Mid. Chandeliers-Drum Shades 690752
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5.95 Product Name: Three Light Chandelier UPC: 783209075085 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5.95
Product Name: Three Light Chandelier
UPC: 783209075085
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690752
Product Name 12054WTSN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details