Capital Lighting, Inc. 8-696-3-122 Bathroom Fixtures-Three Lights 690749

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.13 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Bath Bar UPC: 822920219467 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.13 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Bath Bar UPC: 822920219467 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-696-3-122 Bathroom Fixtures-Three Lights - 690749 - Capital Lighting, Inc.
Columbus, OH, USA
8-696-3-122 Bathroom Fixtures-Three Lights
690749
8-696-3-122 Bathroom Fixtures-Three Lights 690749
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.13 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gold Dust Product Name: Three Light Bath Bar UPC: 822920219467 Category: Bath Lights Glass: Cream Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.13
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gold Dust
Product Name: Three Light Bath Bar
UPC: 822920219467
Category: Bath Lights
Glass: Cream Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690749
Product Name 8-696-3-122 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details