Capital Lighting, Inc. FLGC-248-40 Fans-Light Kits 690738

Description
PRODUCT DETAILS / SPECS Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Fan Light UPC: 822920223808 Category: Fan Light Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Fan Light UPC: 822920223808 Category: Fan Light Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
FLGC-248-40 Fans-Light Kits - 690738 - Capital Lighting, Inc.
Columbus, OH, USA
FLGC-248-40 Fans-Light Kits
690738
FLGC-248-40 Fans-Light Kits 690738
PRODUCT DETAILS / SPECS Bulb Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Fan Light UPC: 822920223808 Category: Fan Light Glass: Cream Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Bulb
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Fan Light
UPC: 822920223808
Category: Fan Light
Glass: Cream Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690738
Product Name FLGC-248-40 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details