Capital Lighting, Inc. 9031SWOI Sconces-Single Glass 690729

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.83 Product Name: One Light Bath Vanity UPC: 783209903104 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.83 Product Name: One Light Bath Vanity UPC: 783209903104 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9031SWOI Sconces-Single Glass - 690729 - Capital Lighting, Inc.
Columbus, OH, USA
9031SWOI Sconces-Single Glass
690729
9031SWOI Sconces-Single Glass 690729
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 1.83 Product Name: One Light Bath Vanity UPC: 783209903104 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 1.83
Product Name: One Light Bath Vanity
UPC: 783209903104
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690729
Product Name 9031SWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details