Capital Lighting, Inc. 9032SWSN Bathroom Fixtures-Two Lights 690726

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209903210 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209903210 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9032SWSN Bathroom Fixtures-Two Lights - 690726 - Capital Lighting, Inc.
Columbus, OH, USA
9032SWSN Bathroom Fixtures-Two Lights
690726
9032SWSN Bathroom Fixtures-Two Lights 690726
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 3.09 Product Name: Two Light Bath Vanity UPC: 783209903210 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 3.09
Product Name: Two Light Bath Vanity
UPC: 783209903210
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690726
Product Name 9032SWSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details