Capital Lighting, Inc. 9001SWSN Sconces-Single Glass 690711

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.46 Product Name: One Light Bath Vanity UPC: 783209900110 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.46 Product Name: One Light Bath Vanity UPC: 783209900110 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9001SWSN Sconces-Single Glass - 690711 - Capital Lighting, Inc.
Columbus, OH, USA
9001SWSN Sconces-Single Glass
690711
9001SWSN Sconces-Single Glass 690711
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.75 Extension: 4 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.46 Product Name: One Light Bath Vanity UPC: 783209900110 Category: Bath Vanity Glass: Satin White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.75
Extension: 4
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.46
Product Name: One Light Bath Vanity
UPC: 783209900110
Category: Bath Vanity
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690711
Product Name 9001SWSN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.46m(L)
View Details