Capital Lighting, Inc. 9021DWOI Sconces-Single Glass 690704

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902107 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902107 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
9021DWOI Sconces-Single Glass - 690704 - Capital Lighting, Inc.
Columbus, OH, USA
9021DWOI Sconces-Single Glass
690704
9021DWOI Sconces-Single Glass 690704
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.00 Extension: 3.8 Bulb Type: Xenon Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 2.38 Product Name: One Light Wall Sconce UPC: 783209902107 Category: Wall Sconce Glass: Dusty White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.00
Extension: 3.8
Bulb
Type: Xenon
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 2.38
Product Name: One Light Wall Sconce
UPC: 783209902107
Category: Wall Sconce
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690704
Product Name 9021DWOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details