Capital Lighting, Inc. E21205-10PC Pendants-Other 690659

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Five Light Pendant UPC: 845094033646 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Five Light Pendant UPC: 845094033646 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21205-10PC Pendants-Other - 690659 - Capital Lighting, Inc.
Columbus, OH, USA
E21205-10PC Pendants-Other
690659
E21205-10PC Pendants-Other 690659
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.75 Bulb Type: G9 T4 Qty: 5 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Five Light Pendant UPC: 845094033646 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.75
Bulb
Type: G9 T4
Qty: 5
Wattage: 40
Finish: Polished Chrome
Weight: 9.24
Product Name: Five Light Pendant
UPC: 845094033646
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690659
Product Name E21205-10PC Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details