Capital Lighting, Inc. E21301-10PC Flush Mounts-Drum Shades 690657

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.62 Product Name: Nine Light Flush Mount UPC: 845094032748 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.62 Product Name: Nine Light Flush Mount UPC: 845094032748 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21301-10PC Flush Mounts-Drum Shades - 690657 - Capital Lighting, Inc.
Columbus, OH, USA
E21301-10PC Flush Mounts-Drum Shades
690657
E21301-10PC Flush Mounts-Drum Shades 690657
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 8.75 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 15.62 Product Name: Nine Light Flush Mount UPC: 845094032748 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 8.75
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 15.62
Product Name: Nine Light Flush Mount
UPC: 845094032748
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690657
Product Name E21301-10PC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details