Capital Lighting, Inc. E21803-20PC Mini Pendants-Cable 690653

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4.84 Product Name: Three Light Pendant UPC: 845094032670 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4.84 Product Name: Three Light Pendant UPC: 845094032670 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21803-20PC Mini Pendants-Cable - 690653 - Capital Lighting, Inc.
Columbus, OH, USA
E21803-20PC Mini Pendants-Cable
690653
E21803-20PC Mini Pendants-Cable 690653
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: G9 T4 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4.84 Product Name: Three Light Pendant UPC: 845094032670 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: G9 T4
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 4.84
Product Name: Three Light Pendant
UPC: 845094032670
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690653
Product Name E21803-20PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details