Capital Lighting, Inc. E21805-20PC Pendants-Glass Down 690650

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.25 Bulb Type: G9 T4 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 20.24 Product Name: Ten Light Pendant UPC: 845094032694 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.25 Bulb Type: G9 T4 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 20.24 Product Name: Ten Light Pendant UPC: 845094032694 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21805-20PC Pendants-Glass Down - 690650 - Capital Lighting, Inc.
Columbus, OH, USA
E21805-20PC Pendants-Glass Down
690650
E21805-20PC Pendants-Glass Down 690650
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.25 Bulb Type: G9 T4 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 20.24 Product Name: Ten Light Pendant UPC: 845094032694 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 142 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.25
Bulb
Type: G9 T4
Qty: 10
Wattage: 40
Finish: Polished Chrome
Weight: 20.24
Product Name: Ten Light Pendant
UPC: 845094032694
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 142
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690650
Product Name E21805-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details