Capital Lighting, Inc. 91500FTSN Mini Pendants-Rod 690639

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075023 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075023 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91500FTSN Mini Pendants-Rod - 690639 - Capital Lighting, Inc.
Columbus, OH, USA
91500FTSN Mini Pendants-Rod
690639
91500FTSN Mini Pendants-Rod 690639
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.17 Product Name: One Light Mini Pendant UPC: 783209075023 Category: Mini Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.17
Product Name: One Light Mini Pendant
UPC: 783209075023
Category: Mini Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690639
Product Name 91500FTSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details