Capital Lighting, Inc. 92750WTPN Mini Pendants-Drum Shades 690636

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Mini Pendant UPC: 783209075412 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Mini Pendant UPC: 783209075412 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
92750WTPN Mini Pendants-Drum Shades - 690636 - Capital Lighting, Inc.
Columbus, OH, USA
92750WTPN Mini Pendants-Drum Shades
690636
92750WTPN Mini Pendants-Drum Shades 690636
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2.38 Product Name: One Light Mini Pendant UPC: 783209075412 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 9.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2.38
Product Name: One Light Mini Pendant
UPC: 783209075412
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690636
Product Name 92750WTPN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details