Capital Lighting, Inc. E20965-10SN Island/Pool Table-4 Light + 690633

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Length 5.25 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094032786 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Length 5.25 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094032786 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20965-10SN Island/Pool Table-4 Light + - 690633 - Capital Lighting, Inc.
Columbus, OH, USA
E20965-10SN Island/Pool Table-4 Light +
690633
E20965-10SN Island/Pool Table-4 Light + 690633
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 5.25 Length 5.25 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Nickel Product Name: Ten Light Pendant UPC: 845094032786 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 5.25
Length 5.25
Bulb
Type: LED
Qty: 10
Wattage: 1
Finish: Satin Nickel
Product Name: Ten Light Pendant
UPC: 845094032786
Category: Linear Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690633
Product Name E20965-10SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details