Capital Lighting, Inc. E21011-10WT Flush Mounts-Other 690630

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 9.9 Product Name: Two Light Flush Mount UPC: 845094032823 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 9.9 Product Name: Two Light Flush Mount UPC: 845094032823 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21011-10WT Flush Mounts-Other - 690630 - Capital Lighting, Inc.
Columbus, OH, USA
E21011-10WT Flush Mounts-Other
690630
E21011-10WT Flush Mounts-Other 690630
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 3.00 Bulb Type: 2GX13 T5 Circline Qty: 2 Finish: Matte White Weight: 9.9 Product Name: Two Light Flush Mount UPC: 845094032823 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 3.00
Bulb
Type: 2GX13 T5 Circline
Qty: 2
Finish: Matte White
Weight: 9.9
Product Name: Two Light Flush Mount
UPC: 845094032823
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690630
Product Name E21011-10WT Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details