Capital Lighting, Inc. E21095-01SN Sconces-Single Glass 690625

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033196 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033196 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21095-01SN Sconces-Single Glass - 690625 - Capital Lighting, Inc.
Columbus, OH, USA
E21095-01SN Sconces-Single Glass
690625
E21095-01SN Sconces-Single Glass 690625
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Satin Nickel Weight: 2.38 Product Name: One Light Wall Sconce UPC: 845094033196 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Extension: 4
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Satin Nickel
Weight: 2.38
Product Name: One Light Wall Sconce
UPC: 845094033196
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690625
Product Name E21095-01SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details