Capital Lighting, Inc. E21091-01SN Sconces-Other 690623

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033158 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033158 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21091-01SN Sconces-Other - 690623 - Capital Lighting, Inc.
Columbus, OH, USA
E21091-01SN Sconces-Other
690623
E21091-01SN Sconces-Other 690623
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033158 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Satin Nickel
Weight: 2.91
Product Name: Two Light Wall Sconce
UPC: 845094033158
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690623
Product Name E21091-01SN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details