Capital Lighting, Inc. E21094-01SN Sconces-Single Glass 690622

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033189 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033189 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21094-01SN Sconces-Single Glass - 690622 - Capital Lighting, Inc.
Columbus, OH, USA
E21094-01SN Sconces-Single Glass
690622
E21094-01SN Sconces-Single Glass 690622
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 11.00 Extension: 4 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 2.91 Product Name: Two Light Wall Sconce UPC: 845094033189 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 11.00
Extension: 4
Bulb
Type: G24q-2 Quad T4
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 2.91
Product Name: Two Light Wall Sconce
UPC: 845094033189
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690622
Product Name E21094-01SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details