Capital Lighting, Inc. E21053-61PL Exterior -Wall Mt./Flush 690605

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 5.94 Product Name: Wall Sconce UPC: 845094033561 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 5.94 Product Name: Wall Sconce UPC: 845094033561 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21053-61PL Exterior -Wall Mt./Flush - 690605 - Capital Lighting, Inc.
Columbus, OH, USA
E21053-61PL Exterior -Wall Mt./Flush
690605
E21053-61PL Exterior -Wall Mt./Flush 690605
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 13.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Platinum Weight: 5.94 Product Name: Wall Sconce UPC: 845094033561 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 13.75
Extension: 6
Bulb
Qty: 2
Wattage: 13
Finish: Platinum
Weight: 5.94
Product Name: Wall Sconce
UPC: 845094033561
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690605
Product Name E21053-61PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details