Capital Lighting, Inc. 9113OB Exterior -Wall Mount 690598

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Lantern UPC: 841224070826 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Lantern UPC: 841224070826 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9113OB Exterior -Wall Mount - 690598 - Capital Lighting, Inc.
Columbus, OH, USA
9113OB Exterior -Wall Mount
690598
9113OB Exterior -Wall Mount 690598
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oiled Bronze Product Name: Three Light Wall Lantern UPC: 841224070826 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Product Name: Three Light Wall Lantern
UPC: 841224070826
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690598
Product Name 9113OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details