Capital Lighting, Inc. 9092BB Exterior -Wall Mount 690596

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070796 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070796 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9092BB Exterior -Wall Mount - 690596 - Capital Lighting, Inc.
Columbus, OH, USA
9092BB Exterior -Wall Mount
690596
9092BB Exterior -Wall Mount 690596
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070796 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.25
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Product Name: One Light Wall Lantern-Dark Sky
UPC: 841224070796
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690596
Product Name 9092BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details