Capital Lighting, Inc. 9091RI Exterior -Wall Mount 690594

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070741 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070741 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9091RI Exterior -Wall Mount - 690594 - Capital Lighting, Inc.
Columbus, OH, USA
9091RI Exterior -Wall Mount
690594
9091RI Exterior -Wall Mount 690594
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky UPC: 841224070741 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Product Name: One Light Wall Lantern-Dark Sky
UPC: 841224070741
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690594
Product Name 9091RI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318141 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details