Capital Lighting, Inc. 9092RI-GD Exterior -Wall Mount 690590

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky/Energy Saver UPC: 841224070765 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky/Energy Saver UPC: 841224070765 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9092RI-GD Exterior -Wall Mount - 690590 - Capital Lighting, Inc.
Columbus, OH, USA
9092RI-GD Exterior -Wall Mount
690590
9092RI-GD Exterior -Wall Mount 690590
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.25 Extension: 11 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Rustic Iron Product Name: One Light Wall Lantern-Dark Sky/Energy Saver UPC: 841224070765 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.25
Extension: 11
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Rustic Iron
Product Name: One Light Wall Lantern-Dark Sky/Energy Saver
UPC: 841224070765
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690590
Product Name 9092RI-GD Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details