Capital Lighting, Inc. 4235-288 Mid. Chandeliers-Glass Up 690589

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Deep Flax Bronze Product Name: Five Light Chandelier Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Deep Flax Bronze Product Name: Five Light Chandelier Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4235-288 Mid. Chandeliers-Glass Up - 690589 - Capital Lighting, Inc.
Columbus, OH, USA
4235-288 Mid. Chandeliers-Glass Up
690589
4235-288 Mid. Chandeliers-Glass Up 690589
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 26.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Deep Flax Bronze Product Name: Five Light Chandelier Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 26.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Deep Flax Bronze
Product Name: Five Light Chandelier
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690589
Product Name 4235-288 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details