Capital Lighting, Inc. 9131RT Foyer/Hall Lanterns-Open Frame 690577

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070734 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070734 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9131RT Foyer/Hall Lanterns-Open Frame - 690577 - Capital Lighting, Inc.
Columbus, OH, USA
9131RT Foyer/Hall Lanterns-Open Frame
690577
9131RT Foyer/Hall Lanterns-Open Frame 690577
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070734 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224070734
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690577
Product Name 9131RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details