Capital Lighting, Inc. 9362RT Foyer/Hall Lanterns-Open Frame 690575

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069929 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069929 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9362RT Foyer/Hall Lanterns-Open Frame - 690575 - Capital Lighting, Inc.
Columbus, OH, USA
9362RT Foyer/Hall Lanterns-Open Frame
690575
9362RT Foyer/Hall Lanterns-Open Frame 690575
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Rustic Product Name: Four Light Foyer Fixture UPC: 841224069929 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 39.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Rustic
Product Name: Four Light Foyer Fixture
UPC: 841224069929
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690575
Product Name 9362RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details