Capital Lighting, Inc. 9133RT Foyer/Hall Lanterns-Open Frame 690571

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070697 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070697 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9133RT Foyer/Hall Lanterns-Open Frame - 690571 - Capital Lighting, Inc.
Columbus, OH, USA
9133RT Foyer/Hall Lanterns-Open Frame
690571
9133RT Foyer/Hall Lanterns-Open Frame 690571
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Product Name: Six Light Foyer Fixture UPC: 841224070697 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic
Product Name: Six Light Foyer Fixture
UPC: 841224070697
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690571
Product Name 9133RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details