Capital Lighting, Inc. 9133WG Foyer/Hall Lanterns-Open Frame 690570

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Foyer Fixture UPC: 841224070680 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Foyer Fixture UPC: 841224070680 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9133WG Foyer/Hall Lanterns-Open Frame - 690570 - Capital Lighting, Inc.
Columbus, OH, USA
9133WG Foyer/Hall Lanterns-Open Frame
690570
9133WG Foyer/Hall Lanterns-Open Frame 690570
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 44.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Winter Gold Product Name: Six Light Foyer Fixture UPC: 841224070680 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Winter Gold
Product Name: Six Light Foyer Fixture
UPC: 841224070680
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690570
Product Name 9133WG Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details