Capital Lighting, Inc. 9381OB Exterior -Wall Mount 690564

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070499 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070499 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9381OB Exterior -Wall Mount - 690564 - Capital Lighting, Inc.
Columbus, OH, USA
9381OB Exterior -Wall Mount
690564
9381OB Exterior -Wall Mount 690564
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 9.5 Bulb Qty: 2 Wattage: 60 Finish: Oiled Bronze Product Name: Two Light Outdoor Wall Lantern UPC: 841224070499 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 9.5
Bulb
Qty: 2
Wattage: 60
Finish: Oiled Bronze
Product Name: Two Light Outdoor Wall Lantern
UPC: 841224070499
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690564
Product Name 9381OB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details