Capital Lighting, Inc. 4223-296 Bathroom Fixtures-Three Lights 690556

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Three Light Bath Lighting Glass: Eclante Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Three Light Bath Lighting Glass: Eclante Pearl

Suppliers

Company
Product
Description
Supplier Links
4223-296 Bathroom Fixtures-Three Lights - 690556 - Capital Lighting, Inc.
Columbus, OH, USA
4223-296 Bathroom Fixtures-Three Lights
690556
4223-296 Bathroom Fixtures-Three Lights 690556
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Three Light Bath Lighting Glass: Eclante Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Eclante Patina Bronze
Product Name: Three Light Bath Lighting
Glass: Eclante Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690556
Product Name 4223-296 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details