Capital Lighting, Inc. 4224-296 Bathroom Fixtures-Four Lights 690553

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Four Light Bath Bar Glass: Eclante Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Four Light Bath Bar Glass: Eclante Pearl

Suppliers

Company
Product
Description
Supplier Links
4224-296 Bathroom Fixtures-Four Lights - 690553 - Capital Lighting, Inc.
Columbus, OH, USA
4224-296 Bathroom Fixtures-Four Lights
690553
4224-296 Bathroom Fixtures-Four Lights 690553
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Eclante Patina Bronze Product Name: Four Light Bath Bar Glass: Eclante Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 4.50
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Eclante Patina Bronze
Product Name: Four Light Bath Bar
Glass: Eclante Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690553
Product Name 4224-296 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details