Capital Lighting, Inc. 4232-288 Semi-Flush Mts.-Bowl Style 690552

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4232-288 Semi-Flush Mts.-Bowl Style - 690552 - Capital Lighting, Inc.
Columbus, OH, USA
4232-288 Semi-Flush Mts.-Bowl Style
690552
4232-288 Semi-Flush Mts.-Bowl Style 690552
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Deep Flax Bronze
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690552
Product Name 4232-288 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details