Capital Lighting, Inc. 4231-288 Mini Pendants-Rod 690550

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

Suppliers

Company
Product
Description
Supplier Links
4231-288 Mini Pendants-Rod - 690550 - Capital Lighting, Inc.
Columbus, OH, USA
4231-288 Mini Pendants-Rod
690550
4231-288 Mini Pendants-Rod 690550
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Deep Flax Bronze Glass: Venata De Oro

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Deep Flax Bronze
Glass: Venata De Oro

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690550
Product Name 4231-288 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details