Capital Lighting, Inc. 9373MN Foyer/Hall Lanterns-Open Frame 690548

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Foyer Fixture UPC: 841224070383 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Foyer Fixture UPC: 841224070383 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9373MN Foyer/Hall Lanterns-Open Frame - 690548 - Capital Lighting, Inc.
Columbus, OH, USA
9373MN Foyer/Hall Lanterns-Open Frame
690548
9373MN Foyer/Hall Lanterns-Open Frame 690548
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 47.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Matte Nickel Product Name: Six Light Foyer Fixture UPC: 841224070383 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Matte Nickel
Product Name: Six Light Foyer Fixture
UPC: 841224070383
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690548
Product Name 9373MN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details