Capital Lighting, Inc. 9371RT Foyer/Hall Lanterns-Open Frame 690543

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070420 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070420 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9371RT Foyer/Hall Lanterns-Open Frame - 690543 - Capital Lighting, Inc.
Columbus, OH, USA
9371RT Foyer/Hall Lanterns-Open Frame
690543
9371RT Foyer/Hall Lanterns-Open Frame 690543
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 28.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070420 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224070420
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690543
Product Name 9371RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details