Capital Lighting, Inc. 4145-573 Mid. Chandeliers-Glass Up 690528

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4145-573 Mid. Chandeliers-Glass Up - 690528 - Capital Lighting, Inc.
Columbus, OH, USA
4145-573 Mid. Chandeliers-Glass Up
690528
4145-573 Mid. Chandeliers-Glass Up 690528
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690528
Product Name 4145-573 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details