Capital Lighting, Inc. 4142-573 Semi-Flush Mts.-Bowl Style 690522

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4142-573 Semi-Flush Mts.-Bowl Style - 690522 - Capital Lighting, Inc.
Columbus, OH, USA
4142-573 Semi-Flush Mts.-Bowl Style
690522
4142-573 Semi-Flush Mts.-Bowl Style 690522
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690522
Product Name 4142-573 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details