Capital Lighting, Inc. 4141-573 Mini Pendants-Rod 690520

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4141-573 Mini Pendants-Rod - 690520 - Capital Lighting, Inc.
Columbus, OH, USA
4141-573 Mini Pendants-Rod
690520
4141-573 Mini Pendants-Rod 690520
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron
Glass: Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690520
Product Name 4141-573 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details