Capital Lighting, Inc. 1820-1-84 Flush Mounts-Bowl Style 690509

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1820-1-84 Flush Mounts-Bowl Style - 690509 - Capital Lighting, Inc.
Columbus, OH, USA
1820-1-84 Flush Mounts-Bowl Style
690509
1820-1-84 Flush Mounts-Bowl Style 690509
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690509
Product Name 1820-1-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details