Capital Lighting, Inc. 1820-3-84 Flush Mounts-Bowl Style 690503

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
1820-3-84 Flush Mounts-Bowl Style - 690503 - Capital Lighting, Inc.
Columbus, OH, USA
1820-3-84 Flush Mounts-Bowl Style
690503
1820-3-84 Flush Mounts-Bowl Style 690503
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Mount Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Mount
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690503
Product Name 1820-3-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details