Capital Lighting, Inc. 21505DWOI Mid. Chandeliers-Glass Up 690498

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783209074972 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783209074972 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21505DWOI Mid. Chandeliers-Glass Up - 690498 - Capital Lighting, Inc.
Columbus, OH, USA
21505DWOI Mid. Chandeliers-Glass Up
690498
21505DWOI Mid. Chandeliers-Glass Up 690498
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 16 Product Name: Five Light Chandelier UPC: 783209074972 Category: Single-Tier Chandelier Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 16
Product Name: Five Light Chandelier
UPC: 783209074972
Category: Single-Tier Chandelier
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690498
Product Name 21505DWOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details