Capital Lighting, Inc. 21500DWOI Flush Mounts-Drum Shades 690497

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074897 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074897 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21500DWOI Flush Mounts-Drum Shades - 690497 - Capital Lighting, Inc.
Columbus, OH, USA
21500DWOI Flush Mounts-Drum Shades
690497
21500DWOI Flush Mounts-Drum Shades 690497
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.63 Product Name: Three Light Flush Mount UPC: 783209074897 Category: Flush Mount Glass: Dusty White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.63
Product Name: Three Light Flush Mount
UPC: 783209074897
Category: Flush Mount
Glass: Dusty White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690497
Product Name 21500DWOI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details