Capital Lighting, Inc. 21504FTSN Mid. Chandeliers-Glass Up 690495

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074965 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074965 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21504FTSN Mid. Chandeliers-Glass Up - 690495 - Capital Lighting, Inc.
Columbus, OH, USA
21504FTSN Mid. Chandeliers-Glass Up
690495
21504FTSN Mid. Chandeliers-Glass Up 690495
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8.75 Product Name: Three Light Chandelier UPC: 783209074965 Category: Mini Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8.75
Product Name: Three Light Chandelier
UPC: 783209074965
Category: Mini Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690495
Product Name 21504FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details