Capital Lighting, Inc. 86300WTOI Exterior -Wall Mt./Flush 690488

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075764 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075764 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86300WTOI Exterior -Wall Mt./Flush - 690488 - Capital Lighting, Inc.
Columbus, OH, USA
86300WTOI Exterior -Wall Mt./Flush
690488
86300WTOI Exterior -Wall Mt./Flush 690488
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.00 Extension: 2.3 Bulb Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 3.35 Product Name: One Light Wall Sconce UPC: 783209075764 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.00
Extension: 2.3
Bulb
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 3.35
Product Name: One Light Wall Sconce
UPC: 783209075764
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690488
Product Name 86300WTOI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details