Capital Lighting, Inc. 86222WTABZ Exterior -Wall Mt./Flush 690485

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 4.25 Product Name: One Light Wall Mount UPC: 783209075740 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 4.25 Product Name: One Light Wall Mount UPC: 783209075740 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86222WTABZ Exterior -Wall Mt./Flush - 690485 - Capital Lighting, Inc.
Columbus, OH, USA
86222WTABZ Exterior -Wall Mt./Flush
690485
86222WTABZ Exterior -Wall Mt./Flush 690485
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 3.5 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 4.25 Product Name: One Light Wall Mount UPC: 783209075740 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 3.5
Bulb
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 4.25
Product Name: One Light Wall Mount
UPC: 783209075740
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690485
Product Name 86222WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details