Capital Lighting, Inc. 86206WTABZ Exterior -Wall Mt./Flush 690484

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 3.8 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.61 Product Name: One Light Wall Mount UPC: 783209075665 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 3.8 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.61 Product Name: One Light Wall Mount UPC: 783209075665 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
86206WTABZ Exterior -Wall Mt./Flush - 690484 - Capital Lighting, Inc.
Columbus, OH, USA
86206WTABZ Exterior -Wall Mt./Flush
690484
86206WTABZ Exterior -Wall Mt./Flush 690484
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 10.25 Extension: 3.8 Bulb Qty: 1 Wattage: 18 Finish: Architectural Bronze Weight: 2.61 Product Name: One Light Wall Mount UPC: 783209075665 Category: Outdoor Wall Mount Glass: White Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 10.25
Extension: 3.8
Bulb
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Weight: 2.61
Product Name: One Light Wall Mount
UPC: 783209075665
Category: Outdoor Wall Mount
Glass: White
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690484
Product Name 86206WTABZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details