Capital Lighting, Inc. 21505FTSN Mid. Chandeliers-Glass Up 690479

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 783209074989 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 783209074989 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21505FTSN Mid. Chandeliers-Glass Up - 690479 - Capital Lighting, Inc.
Columbus, OH, USA
21505FTSN Mid. Chandeliers-Glass Up
690479
21505FTSN Mid. Chandeliers-Glass Up 690479
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 16 Product Name: Five Light Chandelier UPC: 783209074989 Category: Single-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 16
Product Name: Five Light Chandelier
UPC: 783209074989
Category: Single-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690479
Product Name 21505FTSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details